Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.43
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$2.41
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.43
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Future Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Farnell
from US$5.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Row-to-Row Spacing | .118in, 3mm |
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Contact Retention | Without |
Length | 36.85mm |
Insulation Diameter (Max) | 1.52mm, .06in |
Wire Size | .051 – .517mm², 30 – 20AWG |
Height | 6.86mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon 66/6 |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 300 |
Housing Type | Plug |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FREE HANG DBL ROW HSG 24 POS | Heilind Electronics |
P&S Connectors PLUG DUAL F.H. 24P free hanging | Rapid Electronics |
P&s Connectors Plug Dual F.h. 24P Free Hanging |Amp Te Connectivity 2-794616-4 | Newark Electronics |
Micro MATE-N-LOK 24 Position 3 mm Dual Row Free Hanging Housing | Future Electronics |
Conn Housing PL 24 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Plug,24 Cont, MATE-N-LOK Series, Free Hanging | TE Connectivity 2-794616-4 | RS Americas |
TE Connectivity - AMP PWR CONN FREE HANG DBL ROW HSG 24 P | Distrelec |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 24Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-794616-4?
Additional datasheets, footprints and schematics for 2-794616-4 are listed on our Part Details page. You can also find images and similar parts to 2-794616-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-794616-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-794616-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-794616-4 fall under?
The 2-794616-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-794616-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-794616-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-794616-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-794616-4 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 2-794616-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-794616-4 often in real-time on the comparison pages.
What if I can't find stock of 2-794616-4?
You can fill out our help required form which you can use to request a quote for 2-794616-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.