Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | .625in |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Ferrule |
Grade | Standard |
Product Type | Accessory |
Shlding Ferrule,pltd Tin,bulk |Amp Te Connectivity 2-747580-4 | Newark Electronics |
Cable Accessories Ferrule Steel Tin Over Copper | Avnet America |
SHLDING FERRULE, PLTD TIN, BULK, D-Sub Locking and Mounting | TE Connectivity 2-747580-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Accessory Type | Outer Ferrule |
---|---|
For Use With | AMPLIMITE Series Connectors |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-747580-4?
Additional datasheets, footprints and schematics for 2-747580-4 are listed on our Part Details page. You can also find images and similar parts to 2-747580-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-747580-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-747580-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-747580-4 fall under?
The 2-747580-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-747580-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-747580-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-747580-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-747580-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 2-747580-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-747580-4 often in real-time on the comparison pages.
What if I can't find stock of 2-747580-4?
You can fill out our help required form which you can use to request a quote for 2-747580-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.