Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
713
in stock
|
Buy Now | |
Heilind Electronics
from US$2.51
|
10,221
in stock
|
Buy Now | |
TE Store
from US$2.13
|
3,506
in stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
3,445
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
3,445
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
3,445
in stock
|
Buy Now | |
Farnell
from US$2.08
|
2,780
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.51
|
2,044
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
1,549
in stock
|
Buy Now | |
element14
from US$2.00
|
838
in stock
|
Buy Now | |
RS Americas
from US$1.92
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
22
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Boersig
from US$1.79
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | .44in |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Ferrule |
Grade | Standard |
Product Type | Accessory |
SHLDING FERRULEPLTD TINBULK | Heilind Electronics |
SHLDING FERRULE,PLTD TIN,BULK Strain Relief Accessory Type: Ferrule Packaging Method: Bag Packaging Quantity: 100 Ferrule Bag 100 | Connector Strain Relief | Part Number: 2-747579-7 | Internal Number: 2-747579-7 | TE Connectivity | TE Store |
D-Sub Tools&Hardware SHIELDING FERRULE | Rapid Electronics |
TE Connectivity - AMP SHLDING FERRULEPLTD TINBULK | Distrelec |
D SUB FERRULES | Farnell |
Cable Accessories Ferrule Steel Bright Tin Over Copper | Avnet America |
D SUB FERRULE, 11.05MM, STL | element14 |
AMPLIMITE d-sub ferrule, 9.53 to 11.05mm | RS |
FERRULE, SHIELDING, HD-20, HDE-20, HDP-20, HDP-22, STRAIGHT, SHELL SIZE 1, 2, 3 | TE Connectivity 2-747579-7 | RS Americas |
D Sub Straight Ferrule, 11.05Mm, Steel | Newark Electronics |
HD-20/HDE-20 Series Shell Size 1/2/3 Straight Metal Ferrule Accessory | Future Electronics |
Where can I find additional details, specifications and documents for a 2-747579-7?
Additional datasheets, footprints and schematics for 2-747579-7 are listed on our Part Details page. You can also find images and similar parts to 2-747579-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-747579-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-747579-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-747579-7 fall under?
The 2-747579-7 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 2-747579-7 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-747579-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-747579-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-747579-7 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-747579-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-747579-7 often in real-time on the comparison pages.
What if I can't find stock of 2-747579-7?
You can fill out our help required form which you can use to request a quote for 2-747579-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.