Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.05
|
693
in stock
|
Buy Now | |
Newark Electronics
from US$16.37
|
693
in stock
|
Buy Now | |
Rapid Electronics
from US$12.38
|
693
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
693
in stock
|
Buy Now | |
Farnell
from US$16.57
|
555
in stock
|
Buy Now | |
TE Store
from US$19.27
|
303
in stock
|
Buy Now | |
RS Americas
from US$18.31
|
20
in stock
|
Buy Now | |
Future Electronics
from US$14.34
|
-
|
Buy Now | |
Avnet America
from US$14.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | 26 – 22AWG, .15 – .4mm² |
Connector Style | Receptacle |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 3 |
D-Sub Standard Connectors B25S Idc 26-22Awg |Amp Te Connectivity 2-745495-0 | Newark Electronics |
D-Sub Standard Connectors B25S IDC 26-22AWG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle IDC | Distrelec |
25 HDE MS RCPT,22-26,LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 26 – 22 AWG Shielded: No Connector System: Wire-to-Wire Number of Positions: 25 Receptacle 26 – 22 AWG Wire-to-Wire | Idc D-Sub: Receptacle Assembly & Wire To Wire & Signal & 2.77 Mm | Part Number: 2-745495-0 | Internal Number: 2-745495-0 | TE Connectivity | TE Store |
Conn D-Sub Cable Socket 25Pos STR HDE-20Series IDC 26-22AWG FullMetalShell | TE Connectivity 2-745495-0 | RS Americas |
HDE20 Series 25 Position Socket Discrete Wire IDC D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 25 POS 2.76mm IDT ST Cable Mount 25 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Amplimite HDE-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DB |
Product Range | Amplimite HDE-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-745495-0?
Additional datasheets, footprints and schematics for 2-745495-0 are listed on our Part Details page. You can also find images and similar parts to 2-745495-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-745495-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-745495-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-745495-0 fall under?
The 2-745495-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-745495-0 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-745495-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-745495-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-745495-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-745495-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-745495-0 often in real-time on the comparison pages.
What if I can't find stock of 2-745495-0?
You can fill out our help required form which you can use to request a quote for 2-745495-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.