Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.84
Ferrule Type | Crimp |
---|---|
Ferrule Plating Material | Tin-Lead |
Ferrule Shape | Inner |
Ferrule Material | Brass |
Ferrule Diameter | .785in, 19.939mm |
Cable Outside Diameter | .6 – .65in |
Wire Diameter | .595in, 15.11mm |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Ferrule |
Product Type | Accessory |
Shielded | Yes |
Shell Size | 5 |
D-Sub Tools&hardware Shlding Ferrule,pltd Bulk |Amp Te Connectivity 2-745129-9 | Newark Electronics |
D-Sub Tools&Hardware SHLDING FERRULE PLTD BULK | Rapid Electronics |
TE Connectivity Connector Accessories Ferrule Brass Tin Over Copper Bag | Distrelec |
Cable Accessories Ferrule | Avnet America |
Where can I find additional details, specifications and documents for a 2-745129-9?
Additional datasheets, footprints and schematics for 2-745129-9 are listed on our Part Details page. You can also find images and similar parts to 2-745129-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-745129-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-745129-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-745129-9 fall under?
The 2-745129-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 2-745129-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-745129-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-745129-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-745129-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-745129-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-745129-9 often in real-time on the comparison pages.
What if I can't find stock of 2-745129-9?
You can fill out our help required form which you can use to request a quote for 2-745129-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.