Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-0735075-6 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
34,021
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
34,021
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
8,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
451
in stock
|
Buy Now | |
element14
from US$0.09
|
51
in stock
|
Buy Now | |
Farnell
from US$0.11
|
51
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .961in, 24.4mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 15000 |
Sealable | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
250 FASTON INS POST. REC. 1 POS NATRUAL | Rapid Electronics |
TE Connectivity 250 FASTON INS POST. REC. 1 POS NATRUAL | Distrelec |
FASTON HSG FEM 6,35 1W NAT | TTI Europe |
Terminals cover | Transfer Multisort Elektronik |
FASTON,housing,CAJA,6.34mm,1way | RS |
Socket Connector Housing, Plastic | Newark Electronics |
SOCKET CONNECTOR HOUSING, PLASTIC | element14 |
FASTON, housing, CAJA,6.34mm,1way | TE Connectivity 2-735075-6 | RS Americas |
Special Order: 250 FASTON INS POST.,REC.,1 POS,NATRUAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 2-735075-6 | Internal Number: 2-735075-6 | Alias Number: 2-0735075-6 | TE Connectivity | TE Store |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | FASTON .250 SERIES (6.3 MM) |
RoHS: | Unknown |
Product Range | FASTON .250 SERIES (6.3 MM) |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | FASTON Uninsulated Receptacles |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2-735075-6?
Additional datasheets, footprints and schematics for 2-735075-6 are listed on our Part Details page. You can also find images and similar parts to 2-735075-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-735075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-735075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-735075-6 fall under?
The 2-735075-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-735075-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-735075-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-735075-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-735075-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Transfer Multisort Elektronik and RS have stock available or on a lead time for 2-735075-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-735075-6 often in real-time on the comparison pages.
What if I can't find stock of 2-735075-6?
You can fill out our help required form which you can use to request a quote for 2-735075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.