Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.43
|
1,704
in stock
|
Buy Now | |
element14
from US$8.46
|
2,611
in stock
|
Buy Now | |
TE Store
from US$8.00
|
1,176
in stock
|
Buy Now | |
RS Americas
from US$6.56
|
935
in stock
|
Buy Now | |
Heilind Electronics
from US$10.55
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$6.88
|
237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.55
|
64
in stock
|
Buy Now | |
Avnet America
-
|
800
in stock
|
Buy Now | |
Boersig
from US$10.07
|
-
|
Buy Now | |
Distrelec
from US$7.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Copper |
---|---|
Contact Underplating Material | Copper |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Orientation | Right Angle |
Contact Base Material | Copper |
Accepts Wire Insulation Diameter Range | .19 – .22in, 4.83 – 5.59mm |
Wire Size | 10AWG, 5 – 6mm² |
Test Current | 15A |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power |
Special Features | Loose Piece |
For Multiple Crimp | No |
For Use With | M Series Connectors, G Series Connectors, CPC Connectors |
Comment | Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, SOCKET, AWG10 | element14 |
TYPE XII FEMALE CONT (L.P.) Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Wire Size: 10 AWG Wire Size: 5 – 6 mm² Socket Tin 10 AWG | Connector Contact | Part Number: 2-66741-1 | Internal Number: 2-66741-1 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 10AWG, Copper, Tin Plated Contacts, Multimate Series | TE Connectivity 2-66741-1 | RS Americas |
Contact, Socket, 10Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Contacts TYPE XII FEMALE CONT (L.P.) | Distrelec |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Type XII Series Connectors |
Wire Size AWG Min | 10AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 35A |
Gender | Receptacle |
Wire Size (AWG) | 10AWG |
Where can I find additional details, specifications and documents for a 2-66741-1?
Additional datasheets, footprints and schematics for 2-66741-1 are listed on our Part Details page. You can also find images and similar parts to 2-66741-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66741-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66741-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66741-1 fall under?
The 2-66741-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66741-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66741-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66741-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66741-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, RS Americas and Heilind Electronics have stock available or on a lead time for 2-66741-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66741-1 often in real-time on the comparison pages.
What if I can't find stock of 2-66741-1?
You can fill out our help required form which you can use to request a quote for 2-66741-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.