Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
5,500
in stock
|
Buy Now | |
TE Store
from US$0.69
|
9,652
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
5,500
in stock
|
Buy Now | |
element14
from US$0.47
|
5,500
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Size | 16 |
Contact Base Material | Brass |
Underplate Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Bright |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.03mm, .04 – .08in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
For Use With | CPC Connectors |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
III+ SKT,24-20,TIN,STRIP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Socket Tin With | Connector Contact | Part Number: 2-66104-9 | Internal Number: 2-66104-9 | TE Connectivity | TE Store |
Iii+ Skt,24-20,tin,strip Rohs Compliant: Yes |Te Connectivity 2-66104-9 | Newark Electronics |
Connector, III+ Skt,24-20,Tin, Strip | TE Connectivity 2-66104-9 | RS Americas |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
SOCKET CONTACT AWG24-20 | TTI Europe |
Where can I find additional details, specifications and documents for a 2-66104-9?
Additional datasheets, footprints and schematics for 2-66104-9 are listed on our Part Details page. You can also find images and similar parts to 2-66104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-66104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-66104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-66104-9 fall under?
The 2-66104-9 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-66104-9 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-66104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-66104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-66104-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2-66104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-66104-9 often in real-time on the comparison pages.
What if I can't find stock of 2-66104-9?
You can fill out our help required form which you can use to request a quote for 2-66104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.