Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609104-9 |
Prices starting from US$23.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.34
|
1
in stock
|
Buy Now | |
Sager
from US$23.23
|
416
in stock
|
Buy Now | |
Heilind Electronics
from US$31.92
|
378
in stock
|
Buy Now | |
Avnet America
from US$24.21
|
139
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.92
|
126
in stock
|
Buy Now | |
element14
from US$29.24
|
96
in stock
|
Buy Now | |
Future Electronics
from US$24.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Complete Shield |
---|---|
Fuse Options | Dual |
Extender Options | None |
Voltage Selection | Single |
Panel Thickness Range | .031 – .079in, .79 – 2mm |
Input Voltage Select | Single AC |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Voltage (Max) | 115VAC, 230VAC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Current Rating | 10A |
Mount Angle | Vertical |
Mount Style | Flanged |
For Use With | P Series |
Ground Option | None |
Level Of Filtering | Inductor & Capacitor |
Output Type | .187" FASTON |
Input Type | IEC |
Ground Choke Option | No |
Filter Type | Power Entry (Filtered/Unfiltered) |
Filtered | Yes |
Switch Type | DPST |
Accessory Type | Fuse Clip |
Type of Connector | IEC 60320-1 C-14 |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
2-6609104-9 PE0S0DSXB=C1302 | Heilind Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse RA 1 Port | Avnet America |
IEC FILTER, STANDARD, 10A, 250VAC, QC | element14 |
Power Entry Mod 10A P series Pnl Mnt Fla | RS |
Corcom P Series DPST Single AC Vertical Mount Power Entry Filter | Future Electronics |
Where can I find additional details, specifications and documents for a 2-6609104-9?
Additional datasheets, footprints and schematics for 2-6609104-9 are listed on our Part Details page. You can also find images and similar parts to 2-6609104-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609104-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609104-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609104-9 fall under?
The 2-6609104-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609104-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609104-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609104-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609104-9 have stock available?
Authorised distributors including Sager, Heilind Electronics, Avnet America, Heilind Electronics Asia and element14 have stock available or on a lead time for 2-6609104-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609104-9 often in real-time on the comparison pages.
What if I can't find stock of 2-6609104-9?
You can fill out our help required form which you can use to request a quote for 2-6609104-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.