Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609104-5 |
Prices starting from US$22.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.02
|
No stock
|
Buy Now | |
Powell Electronics
from US$30.22
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$46.95
|
-
|
Buy Now | |
Future Electronics
from US$24.00
|
-
|
Buy Now | |
Avnet America
from US$23.18
|
-
|
Buy Now | |
Boersig
from US$24.78
|
-
|
Buy Now | |
Sager
from US$22.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Voltage Selection | Single |
Fuse Options | Dual |
Extender Options | None |
Panel Thickness Range | .79 – 2mm, .031 – .079in |
Voltage (Max) | 230VAC, 115VAC |
Input Voltage Select | Single AC |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Current Rating | 10A |
Mount Style | Flanged |
Mount Angle | Vertical |
For Use With | P Series |
Input Type | IEC |
Ground Option | None |
Filtered | Yes |
Filter Type | Power Entry (Filtered/Unfiltered) |
Level Of Filtering | Inductor & Capacitor |
Ground Choke Option | No |
Accessory Type | Fuse Clip |
Switch Type | DPST |
Type of Connector | IEC 60320-1 C-14 |
Output Type | .187" FASTON |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 10A Dual Fuse Horizontal |Amp Te Connectivity 2-6609104-5 | Newark Electronics |
Chameleon Adaptable Module | Future Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 10A/Contact Switch/Fuse RA 1 Port | Avnet America |
AC Power Entry Modules 10A DUAL FUSE HORIZONTAL MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609104-5?
Additional datasheets, footprints and schematics for 2-6609104-5 are listed on our Part Details page. You can also find images and similar parts to 2-6609104-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609104-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609104-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609104-5 fall under?
The 2-6609104-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609104-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609104-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609104-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609104-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 2-6609104-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609104-5 often in real-time on the comparison pages.
What if I can't find stock of 2-6609104-5?
You can fill out our help required form which you can use to request a quote for 2-6609104-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.