Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609092-3 |
Prices starting from US$14.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$43.34
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$45.16
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$46.70
|
6
in stock
|
Buy Now | |
Future Electronics
from US$14.11
|
4
in stock
|
Buy Now | |
Avnet America
from US$38.08
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | 4.9mA |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 3mA |
Voltage (Max) | 280VAC |
Current Rating | 3.9A |
Mount Style | Flanged |
Comment | Differential mode filter for fluorescent lighting applications. |
Filtered | Yes |
Input Type | Wire Lead |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Performance Level | General Purpose |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
3Fl3=F5198 |Amp Te Connectivity 2-6609092-3 | Newark Electronics |
Power Line Filters EMI/RFI Filters and | Rapid Electronics |
3FL3 Series 3.9 A 125/280 VAC Power Entry Power Line Filter | Future Electronics |
Power Line Filter 50Hz/60Hz 3.9A 280VAC Wire Lead Flange Mount | Avnet America |
Power Line Filters 3A DIFFR MODE FILTER PCB MOUNT | Sager |
Where can I find additional details, specifications and documents for a 2-6609092-3?
Additional datasheets, footprints and schematics for 2-6609092-3 are listed on our Part Details page. You can also find images and similar parts to 2-6609092-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609092-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609092-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609092-3 fall under?
The 2-6609092-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609092-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609092-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609092-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609092-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 2-6609092-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609092-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6609092-3?
You can fill out our help required form which you can use to request a quote for 2-6609092-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.