Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 12EP1 |
Prices starting from US$30.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$46.13
|
123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.13
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$35.75
|
-
|
Buy Now | |
Future Electronics
from US$35.33
|
-
|
Buy Now | |
Avnet America
from US$33.75
|
-
|
Buy Now | |
RS Americas
from US$67.40
|
-
|
Buy Now | |
Avnet Asia
from US$39.72
|
-
|
Buy Now | |
TTI Europe
from US$30.20
|
-
|
Buy Now | |
TE Store
from US$96.97
|
-
|
Buy Now | |
Sager
from US$35.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .4mA |
Current Rating | 12A |
Leakage Current (Max) (120VAC, 60Hz) | .25mA |
Mount Style | Flanged |
Filtered | Yes |
Input Type | IEC |
Output Type | Wire Lead |
Ground Choke Option | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
2-6609037-6 12EP1=F8217 | Heilind Electronics |
Power Line Filter, 250V, 12A, Qc | Newark Electronics |
Power Line Filter 50Hz/60Hz 12A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 12EP1=F8217 | TE Connectivity 2-6609037-6 | RS Americas |
12A 250V CHASSIS MOUNT | TTI Europe |
12EP1=F8217 Current Rating: 12 A Input Termination Type: IEC Output Termination Type: Wire Lead Leakage Current (Max) (120VAC, 60Hz): .25 mA Leakage Current (Max) (250VAC, 50Hz): .4 mA Single Phase Filters & Corcom Ep Series | 12 A IEC Wire Lead .25 mA | Part Number: 2-6609037-6 | Internal Number: 2-6609037-6 | Alias Number: 12EP1 | TE Connectivity | TE Store |
Power Line Filters RFI Power Line Filtr | Sager |
Where can I find additional details, specifications and documents for a 2-6609037-6?
Additional datasheets, footprints and schematics for 2-6609037-6 are listed on our Part Details page. You can also find images and similar parts to 2-6609037-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609037-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609037-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609037-6 fall under?
The 2-6609037-6 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609037-6 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609037-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609037-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609037-6 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2-6609037-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609037-6 often in real-time on the comparison pages.
What if I can't find stock of 2-6609037-6?
You can fill out our help required form which you can use to request a quote for 2-6609037-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.