Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609028-3 |
Prices starting from US$44.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.11
|
16
in stock
|
Buy Now | |
Sager
from US$44.96
|
82
in stock
|
Buy Now | |
element14
from US$55.87
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$56.00
|
-
|
Buy Now | |
Avnet America
from US$46.78
|
-
|
Buy Now | |
Distrelec
from US$51.67
|
-
|
Buy Now | |
TTI Europe
from US$52.70
|
-
|
Buy Now | |
Farnell
from US$52.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Current Rating | 40A |
Mount Style | Flanged |
Input Type | Stud |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 40A STUD - STUD FLANGE MOUNT | Sager |
Power Line Filter 40A 250V 1 ph Chass Mn | RS |
POWER LINE FILTER, 1-PH, 40A, 250VAC | element14 |
40Vk6=F7864 S0 |Amp Te Connectivity 2-6609028-3 | Newark Electronics |
Power Line Filter 50Hz/60Hz 40A 250VAC Threaded Stud Flange Mount | Avnet America |
TE Connectivity 40VK6 F7864 S0 Single Phase EMI Filter 2 | Distrelec |
40A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 2-6609028-3?
Additional datasheets, footprints and schematics for 2-6609028-3 are listed on our Part Details page. You can also find images and similar parts to 2-6609028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609028-3 fall under?
The 2-6609028-3 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609028-3 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609028-3 have stock available?
Authorised distributors including Sager, RS, element14, Newark Electronics and Avnet America have stock available or on a lead time for 2-6609028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609028-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6609028-3?
You can fill out our help required form which you can use to request a quote for 2-6609028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.