Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609028-0 |
Prices starting from US$37.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.18
|
No stock
|
Buy Now | |
Sager
from US$37.80
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$57.00
|
29
in stock
|
Buy Now | |
Powell Electronics
from US$51.32
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$51.75
|
-
|
Buy Now | |
Future Electronics
from US$44.08
|
-
|
Buy Now | |
Avnet America
from US$39.32
|
-
|
Buy Now | |
Boersig
from US$46.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .7mA |
---|---|
Voltage (Max) | 250VAC |
Current Rating | 30A |
Leakage Current (Max) (120VAC, 60Hz) | .4mA |
Mount Style | Flanged |
Input Type | Stud |
Ground Choke Option | No |
Output Type | Stud |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 30A STUD - STUD FLANGE MOUNT | Sager |
Rfi Power Line Filter, 30A, 1Ma | Newark Electronics |
Corcom K Series 30 Amp General Purpose RFI Power Line Filter - 30VK6 | Future Electronics |
Power Line Filter 50Hz/60Hz 30A 250VAC Threaded Stud Flange Mount | Avnet America |
30VK6=F7358 S0 | Boersig |
Where can I find additional details, specifications and documents for a 2-6609028-0?
Additional datasheets, footprints and schematics for 2-6609028-0 are listed on our Part Details page. You can also find images and similar parts to 2-6609028-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609028-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609028-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609028-0 fall under?
The 2-6609028-0 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609028-0 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609028-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609028-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609028-0 have stock available?
Authorised distributors including Sager, Chip One Stop, Powell Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 2-6609028-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609028-0 often in real-time on the comparison pages.
What if I can't find stock of 2-6609028-0?
You can fill out our help required form which you can use to request a quote for 2-6609028-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.