Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-6609008-9 |
Current Rating | 3A |
---|---|
Leakage Current (Max) (120VAC, 60Hz) | 2µA |
Leakage Current (Max) (250VAC, 50Hz) | 5µA |
Voltage (Max) | 250VAC |
Mount Angle | Right Angle |
Mount Style | Flanged |
Output Type | Wire Lead |
Filtered | Yes |
Input Type | IEC |
Ground Option | None |
Type of Connector | IEC 320/C-20 |
Ground Choke Option | No |
Filter Type | Power Line |
Operating Temperature Range | -10 – 40°C |
2-6609008-9 3EJH8=F8041 | Heilind Electronics |
AC Power Entry Modules 3A IEC-WIRE LEAD FLANGE MOUNT | Sager |
AMP2-6609008-9 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-6609008-9?
Additional datasheets, footprints and schematics for 2-6609008-9 are listed on our Part Details page. You can also find images and similar parts to 2-6609008-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6609008-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6609008-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6609008-9 fall under?
The 2-6609008-9 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-6609008-9 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6609008-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6609008-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6609008-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 2-6609008-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6609008-9 often in real-time on the comparison pages.
What if I can't find stock of 2-6609008-9?
You can fill out our help required form which you can use to request a quote for 2-6609008-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.