Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
9,330
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
9,330
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
9,330
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
9,330
in stock
|
Buy Now | |
Heilind Electronics
from US$3.06
|
6,360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.06
|
2,120
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 9 |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Number of Rows | 1 |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | .525in, 13.34mm |
Mating Post Length | 7.62mm, .3in |
Length | 38.05mm, 1.498in |
Operating Voltage | 600VAC |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention Type | Latch Detent |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Contact Type | Pin, Tab |
Header Type | Shrouded |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09P Mta156 Shrd Hdr Assy Sq Sn |Amp Te Connectivity 2-647123-9 | Newark Electronics |
TE Connectivity 09P MTA156 SHRD HDR ASSY SQ SN Headers & | Distrelec |
RECTANGULAR POWER CONNECTORS | Farnell |
09P MTA156 SHRD HDR ASSY | Heilind Electronics |
Conn Shrouded Header HDR 9 POS 3.96mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL941 | TE Connectivity 2-647123-9 | RS Americas |
Where can I find additional details, specifications and documents for a 2-647123-9?
Additional datasheets, footprints and schematics for 2-647123-9 are listed on our Part Details page. You can also find images and similar parts to 2-647123-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-647123-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-647123-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-647123-9 fall under?
The 2-647123-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-647123-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-647123-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-647123-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-647123-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-647123-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-647123-9 often in real-time on the comparison pages.
What if I can't find stock of 2-647123-9?
You can fill out our help required form which you can use to request a quote for 2-647123-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.