2-6450541-4 Power Connectors by TE Connectivity

MBXL VERT RCPT 32S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.07

Distributor Stock
Logo for Newark
Newark
from US$4.69
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.07
-
Buy Now

Specifications

Board-to-Board Configuration Vertical
Number of Positions 32
Number of Rows 4
Number of Signal Positions 32
PCB Mount Orientation Vertical
Row-to-Row Spacing .1in, 2.54mm
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Mating Area Plating Material Noble Metal
Power Contact Material Tin
Contact Termination Area Plating Material Tin
Underplate Material Thickness 3.43µm
Contact Retention Without
Contact Current Rating (Max) 42A
Operating Voltage 60VDC, 60VAC
UL Flammability Rating UL 94V-0
Centerline (Pitch) .1in, 2.54mm
Housing Material High Temperature Thermoplastic
Housing Color Black
Glow Wire Rating High Temperature Part - Not Glow Wire
PCB Mount Retention Without
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Tray
Connector System Board-to-Board
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Housing Type Receptacle
Contact Type Socket
Product Type Connector Assembly
Termination Post & Tail Length 3.43mm, .135in
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Mbxl Vert Rcpt 32S |Amp Te Connectivity 2-6450541-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-6450541-4?

Additional datasheets, footprints and schematics for 2-6450541-4 are listed on our Part Details page. You can also find images and similar parts to 2-6450541-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-6450541-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450541-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-6450541-4 fall under?

The 2-6450541-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-6450541-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450541-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-6450541-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-6450541-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-6450541-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-6450541-4 often in real-time on the comparison pages.

What if I can't find stock of 2-6450541-4?

You can fill out our help required form which you can use to request a quote for 2-6450541-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay