Row-to-Row Spacing | .1in, 2.54mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 122 |
Board-to-Board Configuration | Vertical |
Number of Rows | 4 |
Number of Signal Positions | 120 |
Number of Power Positions | 2 |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Power Contact Material | Tin |
Underplate Material Thickness | 3.43µm |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 60VAC, 200VDC, 200VAC, 60VDC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .25in, .1in, 2.54mm, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Retention Type | Retention Clip/Post |
PCB Mount Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Socket |
Sealable | No |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl Vert Rcpt 120S+2P |Amp Te Connectivity 2-6450541-3 | Newark Electronics |
Power to the Board 120S 2P MBXL VERT RCPT | Rapid Electronics |
TE Connectivity MBXL VERT RCPT 120S+2P Power to the Boar | Distrelec |
POWER CONN, RCPT, 122POS, 4ROW, 2.54MM | Farnell |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL |
RoHS: | Unknown |
No. of Contacts | 122Contacts |
---|---|
Product Range | MULTI-BEAM XL |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.54mm |
Gender | Receptacle |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 4Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-6450541-3?
Additional datasheets, footprints and schematics for 2-6450541-3 are listed on our Part Details page. You can also find images and similar parts to 2-6450541-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450541-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450541-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450541-3 fall under?
The 2-6450541-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450541-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450541-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450541-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450541-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-6450541-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450541-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6450541-3?
You can fill out our help required form which you can use to request a quote for 2-6450541-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.