Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.84
|
957
in stock
|
Buy Now | |
Newark Electronics
from US$10.57
|
957
in stock
|
Buy Now | |
Rapid Electronics
from US$10.11
|
957
in stock
|
Buy Now | |
Chip One Stop
from US$8.89
|
957
in stock
|
Buy Now | |
Farnell
from US$20.48
|
770
in stock
|
Buy Now | |
Avnet America
from US$7.86
|
-
|
Buy Now | |
TE Store
from US$16.14
|
-
|
Buy Now |
Number of Signal Positions | 48 |
---|---|
Number of Positions | 52 |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 4 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Underplate Material Thickness | 50µin, 1.53µm |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Power Contact Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 42A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | 2.92mm |
Operating Voltage | 200VDC, 60VDC, 200VAC, 60VAC |
Housing Color | Black |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Board-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 1.53mm, .06in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 2P+48S+2P |Amp Te Connectivity 2-6450120-3 | Newark Electronics |
Power to the Board MBXL R/A HDR 2P+48S+2P | Rapid Electronics |
TE Connectivity MBXL R/A HDR 2P+48S+2P Board Connector 5 | Distrelec |
CONN, BACKPLANE, PLUG, 52POS, 2.54MM | Farnell |
Conn Power PL 4Power/48Signal POS Solder RA Thru-Hole 1Port | Avnet America |
Special Order: MBXL R/A HDR 2P+48S+2P Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 52 Centerline (Pitch): 6.35 mm 2.54 mm Header Plug Board-to-Board 52 | Rectangular Power Connector | Part Number: 2-6450120-3 | Internal Number: 2-6450120-3 | 6.35 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 52Contacts |
Pitch Spacing | 2.54mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-6450120-3?
Additional datasheets, footprints and schematics for 2-6450120-3 are listed on our Part Details page. You can also find images and similar parts to 2-6450120-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6450120-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6450120-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6450120-3 fall under?
The 2-6450120-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-6450120-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6450120-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6450120-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6450120-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-6450120-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6450120-3 often in real-time on the comparison pages.
What if I can't find stock of 2-6450120-3?
You can fill out our help required form which you can use to request a quote for 2-6450120-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.