2-644874-3 PCB Connectors by TE Connectivity

23P MTA100 HDR ASSY,SPCL BEND

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 1
Number of Positions 23
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Square
Contact Underplating Material Thickness 1.27µm, 50µin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Copper Alloy
Mating Post Length .295in, 7.49mm
Contact Type Pin
Contact Current Rating (Max) 5A
Contact Underplating Material Nickel
PCB Thickness (Recommended) 1.6mm, .063in
Connector Height .395in, 10.03mm
Connector Length 60.96mm, 2.4in
コネクタの高さ 10.03mm
Operating Voltage 250VAC
Housing Color Natural
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
UL File Number E28476
CSA File Number LR7189
Agency/Standard CSA, UL
CSA Rating Certified
UL Flammability Rating UL 94V-0
UL Rating Recognized
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention With
Mating Retention With
PCB Mount Retention Type Retention Leg
Strain Relief Without
Circuit Application Signal
Comment Mates with CST-100 connector
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Sealable No
Connector System Wire-to-Board
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-644874-3?

Additional datasheets, footprints and schematics for 2-644874-3 are listed on our Part Details page. You can also find images and similar parts to 2-644874-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-644874-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644874-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-644874-3 fall under?

The 2-644874-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-644874-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644874-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-644874-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-644874-3 have stock available?

There is no stock from authorised distributors for 2-644874-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-644874-3 often in real-time on the comparison pages.

What if I can't find stock of 2-644874-3?

You can fill out our help required form which you can use to request a quote for 2-644874-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay