Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.36
|
905
in stock
|
Buy Now | |
Newark Electronics
from US$18.92
|
905
in stock
|
Buy Now | |
element14
from US$18.80
|
905
in stock
|
Buy Now | |
Future Electronics
from US$14.56
|
-
|
Buy Now | |
Avnet America
from US$14.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Rows | 4 |
Number of Positions | 34 |
Number of Signal Positions | 34 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Width | 1.079in, 27.4mm |
Length | 38.5mm, 1.515in |
Profile Height from PCB | 24mm, .945in |
Nominal Voltage Architecture | 48V, 12V, 42V, 24V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .138in, 3.5mm, .118in |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Packaging Type | Tube |
Packaging Quantity | 14 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connector, Header, 34Pos Rohs Compliant: Yes |Te Connectivity 2-6447232-4 | Newark Electronics |
AUTOMOTIVE CONNECTOR, HEADER, 34POS | element14 |
34 Position 4 Rows 3.5mm 250V Through Hole Super Seal Header | Future Electronics |
Conn Housing RCP 34 POS 3.5mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2-6447232-4?
Additional datasheets, footprints and schematics for 2-6447232-4 are listed on our Part Details page. You can also find images and similar parts to 2-6447232-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6447232-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6447232-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6447232-4 fall under?
The 2-6447232-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-6447232-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6447232-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6447232-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6447232-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2-6447232-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6447232-4 often in real-time on the comparison pages.
What if I can't find stock of 2-6447232-4?
You can fill out our help required form which you can use to request a quote for 2-6447232-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.