Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
550
in stock
|
Buy Now | |
TE Store
from US$0.65
|
9,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,450
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
1,447
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 5 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .2in, 5.1mm |
Contact Retention Within Housing | Without |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 10.41mm |
Connector Length | .684in, 17.37mm |
Connector Height | 10.41mm, .41in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Right Angle Bending Side | Front |
Housing Color | Black |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
実装方法 | Box & Carton |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P MTA100 SHRD HDR F/L R/A SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 5 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 5 | PCB Header & Right Angle & Polyester & 2.54 Mm | Part Number: 2-644488-5 | Internal Number: 2-644488-5 | TE Connectivity | TE Store |
Shrouded Header 5P Right Angle Post Tin |Amp Te Connectivity 2-644488-5 | Newark Electronics |
SHROUDED HEADER 5P Right Angle Post tin | Rapid Electronics |
TE Connectivity - AMP PCB Conn 05P MTA100 SHRD HDR F/L R/A SN | Distrelec |
Conn Shrouded Header HDR 5 POS 2.54mm Solder RA Thru-Hole | Avnet America |
PIN HEADERS | Farnell |
Header right angle 5 way Pin MTA-100 | RS |
MTA-100 5 Position Through-Hole Single Row Right Angle Wire to Board Header | Future Electronics |
05P MTA100 SHRD HDR F/L R/A SN | TE Connectivity 2-644488-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2-644488-5?
Additional datasheets, footprints and schematics for 2-644488-5 are listed on our Part Details page. You can also find images and similar parts to 2-644488-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644488-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644488-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644488-5 fall under?
The 2-644488-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644488-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644488-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644488-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644488-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-644488-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644488-5 often in real-time on the comparison pages.
What if I can't find stock of 2-644488-5?
You can fill out our help required form which you can use to request a quote for 2-644488-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.