Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TE Store
from US$0.96
|
1,518
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
1,269
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
423
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Mating Post Length | 5.1mm, .2in |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Connector Length | .884in, 22.45mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .41in, 10.41mm |
コネクタの高さ | 10.41mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
Strain Relief | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Tab |
Mating Retention | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1000 |
実装方法 | Package |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
07P MTA100 SHRDED HDR ASSY SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 2-644486-7 | Internal Number: 2-644486-7 | TE Connectivity | TE Store |
MTA-100 7 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Shrouded Header 7P Straight Post Tin |Amp Te Connectivity 2-644486-7 | Newark Electronics |
SHROUDED HEADER 7P Straight Post tin | Rapid Electronics |
Conn Shrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header Assembly 7 Position MTA100 SHRDED SN MTA-100 Series | TE Connectivity 2-644486-7 | RS Americas |
WIRE-BOARD CONNECTOR HEADER 7 POSITION, 2.54MM | element14 |
TE Connectivity - AMP PCB Conn 07P MTA100 SHRDED HDR ASSY SN | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 2-644486-7?
Additional datasheets, footprints and schematics for 2-644486-7 are listed on our Part Details page. You can also find images and similar parts to 2-644486-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-644486-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-644486-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-644486-7 fall under?
The 2-644486-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-644486-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-644486-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-644486-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-644486-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2-644486-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-644486-7 often in real-time on the comparison pages.
What if I can't find stock of 2-644486-7?
You can fill out our help required form which you can use to request a quote for 2-644486-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.