Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FLN19RED04 |
Prices starting from US$8.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.13
|
490
in stock
|
Buy Now | |
Rapid Electronics
from US$10.32
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
490
in stock
|
Buy Now | |
Avnet America
from US$8.88
|
-
|
Buy Now | |
RS Americas
from US$15.61
|
-
|
Buy Now | |
Sager
from US$8.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Red |
---|---|
Body Color | Black |
Operating Function | On On |
Panel Cutout Size | 13 x 15.9mm, .511 x .62in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 6A |
Voltage Rating | 250VAC, 125VAC |
Process Sealed | No |
VDE Tested | No |
Mounting Angle | Vertical |
Mounting Type | Panel |
Product Type | Switch |
LED | Without |
Switch Type | Power Rocker |
Lamp | Without |
Actuator Type | Top |
Actuator Style | Long Rocker |
Termination Type | Lead Wire - Hooking Type |
Rocker Switches Fln19Red04=Lever Action Switch |Amp Te Connectivity 2-6437630-7 | Newark Electronics |
Rocker Switches FLN19RED04=LEVER ACTION SWITCH | Rapid Electronics |
Switch Rocker ON ON DPDT Hooking Wire Lead Long Rocker 6A 250VAC 100000Cycle Bulk | Avnet America |
Switch, Fln19Red04=Lever Action Switch | TE Connectivity 2-6437630-7 | RS Americas |
Where can I find additional details, specifications and documents for a 2-6437630-7?
Additional datasheets, footprints and schematics for 2-6437630-7 are listed on our Part Details page. You can also find images and similar parts to 2-6437630-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6437630-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6437630-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6437630-7 fall under?
The 2-6437630-7 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-6437630-7 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6437630-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6437630-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6437630-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 2-6437630-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6437630-7 often in real-time on the comparison pages.
What if I can't find stock of 2-6437630-7?
You can fill out our help required form which you can use to request a quote for 2-6437630-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.