Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDD5-07F-BB0FW |
Prices starting from US$4.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.19
|
7
in stock
|
Buy Now | |
TE Store
from US$12.84
|
333
in stock
|
Buy Now | |
RS Americas
from US$7.17
|
262
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.49
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
-
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
Boersig
from US$5.71
|
-
|
Buy Now | |
Sager
from US$4.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Color | Black |
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | On None On |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Toggle Length | 10.5mm, .413in |
Insulation Resistance | 1000MΩ |
Voltage Rating | 250 VAC, 125 VAC |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Lead Wire - Hooking Type, Vertical |
FTD0904=MINIATURE TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 2-6437630-0 | Internal Number: 2-6437630-0 | Alias Number: PREDD5-07F-BB0FW | TE Connectivity | TE Store |
Switch, Ftd0904=Miniature Toggle | TE Connectivity 2-6437630-0 | RS Americas |
Toggle switch SPDT On-On FT series | RS |
Switch: toggle | Transfer Multisort Elektronik |
Toggle Switch, Spdt, 6A, 250V, Panel | Newark Electronics |
Switch Toggle ON ON SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches SWITCH MINIATURE TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 2-6437630-0?
Additional datasheets, footprints and schematics for 2-6437630-0 are listed on our Part Details page. You can also find images and similar parts to 2-6437630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6437630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6437630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6437630-0 fall under?
The 2-6437630-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2-6437630-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6437630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6437630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6437630-0 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 2-6437630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6437630-0 often in real-time on the comparison pages.
What if I can't find stock of 2-6437630-0?
You can fill out our help required form which you can use to request a quote for 2-6437630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.