Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 26 |
Number of Signal Positions | 26 |
Number of Rows | 4 |
Pin Diameter | 1mm, .039in |
Interface Plating | Gold (Au) |
Length | 39.6mm, 1.56in |
Width | .906in, 23mm |
Profile Height from PCB | .843in, 21.4mm |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 42V, 240V, 48V, 12V, 24V |
Voltage Rating (Max) | 250VDC, 250VAC |
Centerline (Pitch) | .138in, .118in, 3.5mm, 3mm |
Degree of Protection | JIS D0203 |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mounting Orientation | Horizontal/90° |
Packaging Quantity | 16 |
Packaging Type | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Super Seal 26Pos Cap Assy H Au Rohs Compliant: Yes |Te Connectivity 2-6437285-8 | Newark Electronics |
SUPER SEAL 26POS CAP ASSY H AU | TE Connectivity 2-6437285-8 | RS Americas |
AUTOMOTIVE CONNECTOR, R/A HEADER, 26POS | Farnell |
Where can I find additional details, specifications and documents for a 2-6437285-8?
Additional datasheets, footprints and schematics for 2-6437285-8 are listed on our Part Details page. You can also find images and similar parts to 2-6437285-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-6437285-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6437285-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-6437285-8 fall under?
The 2-6437285-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2-6437285-8 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6437285-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-6437285-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-6437285-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 2-6437285-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-6437285-8 often in real-time on the comparison pages.
What if I can't find stock of 2-6437285-8?
You can fill out our help required form which you can use to request a quote for 2-6437285-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.