2-6437006-9 PCB Connectors by TE Connectivity

609-4403LF = PCB IDC P 44 ST .062

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.80

Distributor Stock
Logo for Farnell
Farnell
from US$7.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$8.23
-
Buy Now
Logo for TE Store
TE Store
from US$20.84
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 4
Number of Positions 44
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Tin
Row-to-Row Spacing 2.54mm, .1in
Centerline (Pitch) 5.08mm, .2in
Housing Color Blue
Mating Retention Without
Connector Mounting Type Board Mount
Circuit Application Signal
Connector System Wire-to-Board
製品タイプ Connector
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Connector & Housing Type Plug
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

609-4403Lf = Pcb Idc P 44 St .062 |Amp Te Connectivity 2-6437006-9 | Newark Electronics
609-4403LF = PCB IDC P 10 ST .062=2-6437006-9 | Avnet America
Special Order: 609-4403LF = PCB IDC P 44 ST .062 Connector System: Wire-to-Board Number of Positions: 44 Centerline (Pitch): 5.08 mm Centerline (Pitch): .2 in PCB Mount Orientation: Vertical Wire-to-Board 44 5.08 mm .2" | Ribbon Cable Connector | Part Number: 2-6437006-9 | Internal Number: 2-6437006-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-6437006-9?

Additional datasheets, footprints and schematics for 2-6437006-9 are listed on our Part Details page. You can also find images and similar parts to 2-6437006-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-6437006-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6437006-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-6437006-9 fall under?

The 2-6437006-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-6437006-9 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6437006-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-6437006-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-6437006-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 2-6437006-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-6437006-9 often in real-time on the comparison pages.

What if I can't find stock of 2-6437006-9?

You can fill out our help required form which you can use to request a quote for 2-6437006-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay