2-643077-4

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-643077-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-643077-4
Series Information for 2-643077-4 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

24P MTA100 MOLDED COVER F/T

Specifications

Primary Product Color:
White
Primary Product Material:
Nylon
Number of Positions:
24
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
24P MTA100 MOLDED COVER F/T ROHS COMPLIANT: YES
Avnet America
Connector Accessories 24 POS Strain Relief Feed Thru Covers Nylon White