2-643075-2

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-643075-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-643075-2
Series Information for 2-643075-2 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

22P MTA100 MOLDED COVER

Specifications

Primary Product Material:
Nylon
Primary Product Color:
White
Number of Positions:
22
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-2
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Strain Relief Covers
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
22P MTA100 MOLDED COVER
Newark Electronics
22P MTA100 MOLDED COVER
Avnet America
Connector Accessories 22 POS Strain Relief Feed Thru Covers Nylon White
Avnet Europe
Connector Accessories 22 POS Strain Relief Feed Thru Covers Nylon White