Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 26 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
Protection & Strain Relief Accessory Type | Cover |
null | Dust Protection |
Compatible With IDC Installation Type Connector | Feed Thru |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
26P Mta100 Cover F/T Rohs Compliant: Yes |Amp Te Connectivity 2-640642-6 | Newark Electronics |
Connector Accessories 26 POS Feed Thru Dust Cover Polyester White | Avnet America |
Where can I find additional details, specifications and documents for a 2-640642-6?
Additional datasheets, footprints and schematics for 2-640642-6 are listed on our Part Details page. You can also find images and similar parts to 2-640642-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640642-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640642-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640642-6 fall under?
The 2-640642-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 2-640642-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640642-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640642-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640642-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-640642-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640642-6 often in real-time on the comparison pages.
What if I can't find stock of 2-640642-6?
You can fill out our help required form which you can use to request a quote for 2-640642-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.