2-640642-1

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-640642-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-640642-1
Series Information for 2-640642-1 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

21P MTA100 COVER F/T

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
21
Centerline (Pitch):
2.54mm, .1in
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Operating Temperature Range:
-40 – 185°F, -40 – 85°C
Compatible With IDC Installation Type Connector:
Feed Thru

Compatibility

  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
21P MTA100 COVER F/T
Avnet America
Connector Accessories 21 POS Feed Thru Dust Cover Polyester White