Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.49
|
1,557
in stock
|
Buy Now | |
Newark Electronics
from US$24.07
|
1,557
in stock
|
Buy Now | |
Rapid Electronics
from US$23.87
|
1,557
in stock
|
Buy Now | |
Chip One Stop
from US$17.70
|
1,557
in stock
|
Buy Now | |
Farnell
from US$23.76
|
1,246
in stock
|
Buy Now | |
RS Americas
from US$18.76
|
4
in stock
|
Buy Now | |
Future Electronics
from US$18.57
|
-
|
Buy Now | |
Avnet America
from US$17.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 3 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .165in, 4.191mm |
Number of Rows | 4 |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Layout | Inline |
Length | .785in, 19.94mm |
Height | 13.46mm, .53in |
Width | 15.748mm, .62in |
Accepts Wire Insulation Diameter Range | 11.18mm, .44in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | 26 – 18AWG |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon GF |
Housing Color | Red |
Centerline (Pitch) | .1649in, 4.2mm |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Header Type | Shrouded |
Sealable | No |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | .06in, 1.53mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Power To The Board 12 Pos Hdr Assy Vo Red |Amp Te Connectivity 2-640502-2 | Newark Electronics |
Power to the Board 12 POS HDR ASSY VO RED | Rapid Electronics |
TE Connectivity 12P MR HDR ASSY VO LF Combination Line C | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
12P MR HDR ASSY VO RED LF | TE Connectivity 2-640502-2 | RS Americas |
9 Position 0.1649 inch Red Miniature Rectangular Vertical Wire to Board Header | Future Electronics |
Conn Rectangular PIN 12 POS 4.19mm Solder ST Thru-Hole Bag | Avnet America |
12P MR HDR ASSY VO LF | Boersig |
Where can I find additional details, specifications and documents for a 2-640502-2?
Additional datasheets, footprints and schematics for 2-640502-2 are listed on our Part Details page. You can also find images and similar parts to 2-640502-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640502-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640502-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640502-2 fall under?
The 2-640502-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640502-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640502-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640502-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640502-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-640502-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640502-2 often in real-time on the comparison pages.
What if I can't find stock of 2-640502-2?
You can fill out our help required form which you can use to request a quote for 2-640502-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.