Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
500
in stock
|
Buy Now | |
Distrelec
from US$3.54
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 23 |
Number of Power Positions | 23 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .197in, 5mm |
Length | 91.14mm, 3.588in |
Mating Post Length | 10.16mm, .4in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 10.79mm, .425in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention Type | Friction Lock |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 250 |
Contact Type | Tab |
Sealable | No |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .06in, 1.53mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 23P HDR FL/STR SN | Rapid Electronics |
TE Connectivity - AMP 23P MTA156 HDR ASSY FL/STR SN | Distrelec |
23P Mta156 Hdr Assy Fl/Str Sn Rohs Compliant: Yes |Amp Te Connectivity 2-640445-3 | Newark Electronics |
Conn Unshrouded Header HDR 23 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-640445-3?
Additional datasheets, footprints and schematics for 2-640445-3 are listed on our Part Details page. You can also find images and similar parts to 2-640445-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640445-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640445-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640445-3 fall under?
The 2-640445-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640445-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640445-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640445-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640445-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-640445-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640445-3 often in real-time on the comparison pages.
What if I can't find stock of 2-640445-3?
You can fill out our help required form which you can use to request a quote for 2-640445-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.