Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 20 |
---|---|
Number of Positions | 20 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Mating Post Length | 10.16mm, .4in |
Length | 3.12in, 79.25mm |
Height | .425in, 10.79mm |
Operating Voltage | 600VAC |
Housing Material | Polyester - GF |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Right Angle Bending Side | Rear |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 250 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Pin, Tab |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .06in, 1.53mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20P Mta156 Hdr Assy Sq R/A Rohs Compliant: Yes |Amp Te Connectivity 2-640387-0 | Newark Electronics |
Conn Wire to Board HDR 20 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-640387-0?
Additional datasheets, footprints and schematics for 2-640387-0 are listed on our Part Details page. You can also find images and similar parts to 2-640387-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-640387-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-640387-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-640387-0 fall under?
The 2-640387-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-640387-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-640387-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-640387-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-640387-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 2-640387-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-640387-0 often in real-time on the comparison pages.
What if I can't find stock of 2-640387-0?
You can fill out our help required form which you can use to request a quote for 2-640387-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.