2-6116353-8 Modular Jacks & Plugs by TE Connectivity

INV MJ,1X2,PNL GRD,LED (YG/YG)135ST

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-2-6116353-8,
CC1020-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.60

Distributor Stock
Logo for Newark
Newark
from US$6.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.60
-
Buy Now
Logo for TE Store
TE Store
from US$7.47
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shield Material Copper Zinc Alloy
Connector Profile Standard
PCB Ground Tab Location -3.43mm, -.135in
LED Color (Top Left) Green/Yellow
Shield Plating Material Tin over Copper
Modular Jack Latch Orientation Inverted - Latch Up
LED Color (Top Right) Green/Yellow
Status Indicator LED
PCB Mount Orientation Right Angle
Number of Loaded Positions 8
Keyed No
Number of PCB Ground Tabs 4
Number of Panel Ground Tabs 8
Connector Contact Density Standard
Multiple Port Configuration Ganged
Number of Positions 8
Port Matrix Configuration 1 x 2
Port Configuration Multiple Ports
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Current Rating (Max) .2A, 1.5A
PCB Contact Termination Area Plating Material Tin
Connector Product Type Connector Assembly
コネクタの高さ 13.97mm
Connector Height .55in, 13.97mm
PCB Tail Length .12in, 3.05mm
Housing Material High Temperature Nylon
Centerline (Pitch) 1.02mm, .04in
Housing Color Black
Mating Entry Location Side
Performance Category Cat 5
UL Flammability Rating UL 94V-0
Connector Mounting Type Panel
Panel Mount Feature Without
Circuit Application Signal
Shielded Yes
Comment Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法 Box & Tray, Tray
Packaging Method Box & Tray, Tray
Packaging Quantity 72
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Modular Jack & Plug Interface Type RJ45
Connectors & Connector Components Type Connector
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Grounding Options PCB and Panel Ground
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 185°F, -40 – 85°C

Compatible Parts


Alternative Descriptions

Inv Mj,1X2,pnl Grd,led (Yg/Yg)135St |Amp Te Connectivity 2-6116353-8 | Newark Electronics
Special Order: INV MJ,1X2,PNL GRD,LED (YG/YG)135ST Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 2-6116353-8 | Internal Number: 2-6116353-8 | Alias Number: AMP-2-6116353-8 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-6116353-8?

Additional datasheets, footprints and schematics for 2-6116353-8 are listed on our Part Details page. You can also find images and similar parts to 2-6116353-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-6116353-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-6116353-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-6116353-8 fall under?

The 2-6116353-8 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-6116353-8 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-6116353-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-6116353-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-6116353-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-6116353-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-6116353-8 often in real-time on the comparison pages.

What if I can't find stock of 2-6116353-8?

You can fill out our help required form which you can use to request a quote for 2-6116353-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay