2-6116353-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-6116353-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-6116353-4
Series Information for 2-6116353-4 - TE Connectivity
  • Status: Active
  • Product Code: 1977
  • Global Product Line: 301
  • GPL Description: Data and Devices

Description

INV MJ,1X2,PNL GRD,LED (G/G).120ST

Specifications

PCB Ground Tab Location:
-3.43mm, -.135in
Shield Material:
Copper Zinc Alloy
Connector Profile:
Standard
LED Color (Top Right):
Green
Shield Plating Material:
Tin over Copper
Modular Jack Latch Orientation:
Inverted - Latch Up
LED Color (Top Left):
Green
Status Indicator:
LED
Number of PCB Ground Tabs:
4
Number of Loaded Positions:
8
PCB Mount Orientation:
Right Angle
Number of Panel Ground Tabs:
8
Keyed:
No
Connector Contact Density:
Standard
Multiple Port Configuration:
Ganged
Number of Positions:
8
Port Matrix Configuration:
1 x 2
Port Configuration:
Multiple Ports
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Current Rating (Max):
.2A, 1.5A
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Connector Height:
13.97mm, .55in
コネクタの高さ:
13.97mm
PCB Tail Length:
3.05mm, .12in
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Nylon
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel
Panel Mount Feature:
Without
Circuit Application:
Signal
Shielded:
Yes
Comment:
Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法:
Box & Tray, Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
72
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Modular Jack & Plug Interface Type:
RJ45
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
INV MJ,1X2,PNL GRD,LED (G/G).120ST
Avnet America
Conn RJ-45 F 16 POS 2.04mm Solder RA Thru-Hole 24 Terminal 2 Port Tray Cat 5
Avnet Europe
Conn RJ-45 F 16 POS 2.04mm Solder RA Thru-Hole 24 Terminal 2 Port Tray Cat 5
Future Electronics
Cat 5 8P8C Dual Port Shielded Right Angle RJ45 Modular Jack w/ LEDs