Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Color | Natural |
---|---|
Material | Nylon |
Length | 202mm, 8in |
Bundle Range Diameter | 50.8mm, 2in |
Width | .1in, 2.54mm |
Thickness | 1.14mm, .045in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Tensile Strength | 18lbf, 80.6Newton |
Product Type | Cable Tie |
Cable Tie Style | Standard |
Cable Ties Amp-Ty Std 18 Lb Nat Ty2M |Amp Te Connectivity 2-608687-9 | Newark Electronics |
Cable Ties AMP-TY STD 18 LB NAT TY2M | Rapid Electronics |
TE Connectivity AMP-TY STD 18 LB NAT TY2M Cable Ties AMP | Distrelec |
Cable Accessories Tie Nylon Natural Bag | Avnet America |
Where can I find additional details, specifications and documents for a 2-608687-9?
Additional datasheets, footprints and schematics for 2-608687-9 are listed on our Part Details page. You can also find images and similar parts to 2-608687-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-608687-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-608687-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-608687-9 fall under?
The 2-608687-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-608687-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-608687-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-608687-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-608687-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-608687-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-608687-9 often in real-time on the comparison pages.
What if I can't find stock of 2-608687-9?
You can fill out our help required form which you can use to request a quote for 2-608687-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.