Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0604774-0,
EB3273-000 |
Material | Nylon |
---|---|
Color | Black |
Thickness | .055in, 1.4mm |
Width | .184in, 4.67mm |
Bundle Range Diameter | 4in, 101.6mm |
Length | 392mm, 15.43in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Tensile Strength | 222.411lbf, 222.5Newton |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Cable Ties Amp-Ty 151/2" 1000P Rohs Compliant: Yes |Amp Te Connectivity 2-604774-0 | Newark Electronics |
Cable Accessories Cable Tie Nylon Black Bag | Avnet America |
CABLE TIES AMP-TY 15-1/2 1000P | Farnell |
Where can I find additional details, specifications and documents for a 2-604774-0?
Additional datasheets, footprints and schematics for 2-604774-0 are listed on our Part Details page. You can also find images and similar parts to 2-604774-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-604774-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-604774-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-604774-0 fall under?
The 2-604774-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-604774-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-604774-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-604774-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-604774-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-604774-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-604774-0 often in real-time on the comparison pages.
What if I can't find stock of 2-604774-0?
You can fill out our help required form which you can use to request a quote for 2-604774-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.