Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | Black |
Length | 103mm, 4.07in |
Bundle Range Diameter | .75in, 19.1mm |
Thickness | .037in, .94mm |
Width | .096in, 2.44mm |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Product Type | Cable Tie |
Tensile Strength | 80.6Newton, 18lbf |
CABLE TIE, BLACK, 4 (1000) Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 18 lbf Tensile Strength: 80.6 Newton Product Length: 4.07 in Standard Bag 18 lbf 80.6 Newton | Cable Ties | Part Number: 2-604771-0 | Internal Number: 2-604771-0 | TE Connectivity | TE Store |
Circular Connector CABLE TIE BLACK 4" (1000) | TE Connectivity 2-604771-0 | RS Americas |
Cable Tie, Black, 4" (1000) Rohs Compliant: Yes |Amp Te Connectivity 2-604771-0 | Newark Electronics |
Cable Accessories Tie Nylon Black | Avnet America |
CABLE TIE, BLACK, 4 (1000) | Farnell |
Where can I find additional details, specifications and documents for a 2-604771-0?
Additional datasheets, footprints and schematics for 2-604771-0 are listed on our Part Details page. You can also find images and similar parts to 2-604771-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-604771-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-604771-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-604771-0 fall under?
The 2-604771-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 2-604771-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-604771-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-604771-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-604771-0 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 2-604771-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-604771-0 often in real-time on the comparison pages.
What if I can't find stock of 2-604771-0?
You can fill out our help required form which you can use to request a quote for 2-604771-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.