2.5FRP9C Part Information

Details for 2.5FRP9C by HellermanTyton

Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap

Part Downloads

Part Specifications

External Diameter - Imperial 0.125"
External Diameter - Metric 3.18mm
Wrap Material Polyethylene, Flame Retardant
Wrap Color Natural
Reel Length (Imperial) 100ft
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2.5FRP9C?

Additional datasheets, footprints and schematics for 2.5FRP9C are listed in our Part Details tab. You can also find the 2.5FRP9C image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2.5FRP9C in the Pricing & Inventory tab next to part details. You can view 2.5FRP9C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2.5FRP9C fall under?

The 2.5FRP9C is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Spiral Wrap.

Can I view similar or alternative parts?

You can view similar parts to 2.5FRP9C when available in the Spiral Wrap range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2.5FRP9C you can contact the distributor directly for product support, shipping queries etc.

Is the 2.5FRP9C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2.5FRP9C have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2.5FRP9C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2.5FRP9C often in real-time on the comparison pages.

What if I can't find stock of 2.5FRP9C?

You can fill out our help required form which you can use to request a quote for 2.5FRP9C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2.5FRP9C

Loading...
Loading Results for 2.5FRP9C
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us