2.5DMB4R7M10X20 Capacitors by Rubycon Corporation

CAP 4.7F 2.5V 20% ALU ELEC RADIAL

Status: Unknown
Series: DMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.06

Distributor Stock
Logo for Farnell
Farnell
from US$5.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7F
Voltage Rating 2.5V
Capacitor Terminals Radial Leaded
Product Range DMB Series
Capacitance Tolerance ± 20%
Lead Spacing 5mm
Lifetime @ Temperature 1000 hours @ 70°C
Operating Temperature Min -25°C
Operating Temperature Max 70°C
ESR 0.5ohm
Capacitor Case Style Radial
Diameter 10mm
Height 20mm
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%

Alternative Descriptions

CAP, 4.7F, 2.5V, 20%, ALU ELEC, RADIAL | Farnell
Aluminium Electrolytic Capacitor, Dmb Series, 4.7 F, - 20%, 2.5 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 2.5DMB4R7M10X20 | Newark Electronics
ELCO RAD 4.7F 2.5V 70C 5mm 10x20 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2.5DMB4R7M10X20?

Additional datasheets, footprints and schematics for 2.5DMB4R7M10X20 are listed on our Part Details page. You can also find images and similar parts to 2.5DMB4R7M10X20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2.5DMB4R7M10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.5DMB4R7M10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2.5DMB4R7M10X20 fall under?

The 2.5DMB4R7M10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2.5DMB4R7M10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2.5DMB4R7M10X20 you can contact the distributor directly for product support, shipping queries etc.

Is the 2.5DMB4R7M10X20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2.5DMB4R7M10X20 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 2.5DMB4R7M10X20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2.5DMB4R7M10X20 often in real-time on the comparison pages.

What if I can't find stock of 2.5DMB4R7M10X20?

You can fill out our help required form which you can use to request a quote for 2.5DMB4R7M10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay