Status: | Unknown |
---|---|
Series: | DMB Series |
RoHS: | Unknown |
Prices starting from US$21.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.53
|
No stock
|
Buy Now |
Capacitance | 100F |
---|---|
Voltage Rating | 2.5V |
Capacitor Terminals | Radial Leaded |
Product Range | DMB Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 10mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 0.1ohm |
Capacitor Case Style | - |
Diameter | 22mm |
Height | 65mm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 22mm |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
External Length / Height | 65mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +70°C |
CAP, 100F, 2.5V, 20%, SUPER, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a 2.5DMB100M22X65?
Additional datasheets, footprints and schematics for 2.5DMB100M22X65 are listed on our Part Details page. You can also find images and similar parts to 2.5DMB100M22X65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2.5DMB100M22X65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2.5DMB100M22X65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2.5DMB100M22X65 fall under?
The 2.5DMB100M22X65 is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2.5DMB100M22X65 when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2.5DMB100M22X65 you can contact the distributor directly for product support, shipping queries etc.
Is the 2.5DMB100M22X65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2.5DMB100M22X65 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2.5DMB100M22X65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2.5DMB100M22X65 often in real-time on the comparison pages.
What if I can't find stock of 2.5DMB100M22X65?
You can fill out our help required form which you can use to request a quote for 2.5DMB100M22X65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.