Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Size | 20 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass, Leaded Copper |
Class | D |
Length | .418mm, 10.62in |
Band 2 Color | Black |
Band 1 Color | Brown |
Band 3 Color | Brown |
Product Type | Terminal Junction System Component |
Terminal Junction System Component Type | Contact |
Junction System Contacts Contact Size 20 |Amp Te Connectivity 2-592404-1 | Newark Electronics |
Junction System Contacts Contact Size 20 | Rapid Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | TJS Series |
RoHS: | Unknown |
Product Range | TJS Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | TJS Series Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-592404-1?
Additional datasheets, footprints and schematics for 2-592404-1 are listed on our Part Details page. You can also find images and similar parts to 2-592404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-592404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-592404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-592404-1 fall under?
The 2-592404-1 is listed under Connectors > Terminal Junction Modules & Accessories > Junction Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-592404-1 when available in the Junction Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-592404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-592404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-592404-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Power and Signal Group have stock available or on a lead time for 2-592404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-592404-1 often in real-time on the comparison pages.
What if I can't find stock of 2-592404-1?
You can fill out our help required form which you can use to request a quote for 2-592404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.