2-5917407-2 Part Information

Details for 2-5917407-2 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 22
Number of Rows 2
PCB Mount Orientation Vertical
Stackable Yes
Board-to-Board Configuration Mezzanine
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness .05 – .127µm, 2 – 5µin
Contact Type Tab
PCB Contact Termination Area Plating Material Gold
Contact Layout Inline
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Thickness 2µin, .05µm
Contact Mating Area Plating Material Gold
Stack Height 4mm, .157in
Operating Voltage 50VAC
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 2MΩ
Centerline (Pitch) .031in, .8mm
Housing Color Black
Housing Material Nylon 46
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Alignment Type Locating Boss
PCB Mount Alignment With
Mating Alignment With
PCB Mount Retention Type None
PCB Mount Retention Without
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -30 – 105°C, -22 – 221°F
High Temperature Compatible Yes
RoHS Compliant Reflow solder capable to 245°C
Status: Active
Product Code: 6994
Global Product Line: 403
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 0.8 BTB TAB V ASSY H=4 LEAD FREE / TE Connectivity/Amp Brand | Newark Electronics
  • Conn Board to Board PL 10 POS 0.8mm Solder ST SMD T/R | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5917407-2?

Additional datasheets, footprints and schematics for 2-5917407-2 are listed in our Part Details tab. You can also find the 2-5917407-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5917407-2 in the Pricing & Inventory tab next to part details. You can view 2-5917407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5917407-2 fall under?

The 2-5917407-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-5917407-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5917407-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5917407-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 2-5917407-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-5917407-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5917407-2 often in real-time on the comparison pages.

What if I can't find stock of 2-5917407-2?

You can fill out our help required form which you can use to request a quote for 2-5917407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2-5917407-2

Loading...
Loading Results for 2-5917407-2