Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 50 |
---|---|
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Type | Housing |
Tw-Leaf Crp Hsg. 50 Pos. Rohs Compliant: Yes |Amp Te Connectivity 2-583861-1 | Newark Electronics |
Conn Housing RCP 100 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Special Order: TW-LEAF CRP HSG. 50 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 50 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-583861-1 | Internal Number: 2-583861-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-583861-1?
Additional datasheets, footprints and schematics for 2-583861-1 are listed on our Part Details page. You can also find images and similar parts to 2-583861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-583861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-583861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-583861-1 fall under?
The 2-583861-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-583861-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-583861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-583861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-583861-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 2-583861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-583861-1 often in real-time on the comparison pages.
What if I can't find stock of 2-583861-1?
You can fill out our help required form which you can use to request a quote for 2-583861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.