Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Positions | 29 |
Contact Mating Area Plating Material | Gold |
Contact Type | Blade |
Contact Base Material | Gilding Metal |
Contact Mating Area Plating Material Thickness | 50µin |
PCB Thickness (Recommended) | .125in, 3.18mm |
Housing Material | Diallyl Phthalate |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Ears | With |
Comment | Terminal solder post contact length is prior to solder dipping. |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .183in, 4.65mm |
29 Amp Blade Hdr Assy/Mil Rohs Compliant: No |Amp Te Connectivity 2-582843-7 | Newark Electronics |
TE Connectivity 29 AMP BLADE HDR ASSY/MIL Rectangular MIL Spec Connectors 29 AMP BLADE HDR ASSM/MIL | Distrelec |
Conn Printed Circuit Edge Connector PL 29 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Rectangular MIL Spec Connectors 29 AMP BLADE HDR ASSM/MIL | Sager |
Where can I find additional details, specifications and documents for a 2-582843-7?
Additional datasheets, footprints and schematics for 2-582843-7 are listed on our Part Details page. You can also find images and similar parts to 2-582843-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-582843-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-582843-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-582843-7 fall under?
The 2-582843-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-582843-7 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-582843-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-582843-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-582843-7 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Farnell, Avnet America and Sager have stock available or on a lead time for 2-582843-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-582843-7 often in real-time on the comparison pages.
What if I can't find stock of 2-582843-7?
You can fill out our help required form which you can use to request a quote for 2-582843-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.