Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Jacket Material | PVC |
---|---|
Conductor Insulation Color | Gray |
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Color | Gray |
Number of Conductors | 100 |
Number of Strands | 7 |
Strand Size | 38AWG |
Cable Insulation Width | 2.5in, 63.5mm |
Cable Insulation Height | .027in, .69mm |
Wire Size | 278CMA, 30AWG, .05mm² |
Length | 100ft, 30.48m |
电容 | 72.1pF/m |
Impedance | 66Ω |
Propagation Delay | 1.55 ns/ft |
Voltage Rating | 150V |
Capacitance | 72.1pF/m |
Current Rating | 1.5A |
Centerline | .64mm, .025in |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2678 |
UL File Number | E47891 |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 100ft |
Product Category | Ribbon Cable |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Cross Talk (Near End) | 2.8% |
Cross Talk (Far End) | 4.5% |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 2-57131-4?
Additional datasheets, footprints and schematics for 2-57131-4 are listed on our Part Details page. You can also find images and similar parts to 2-57131-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-57131-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-57131-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-57131-4 fall under?
The 2-57131-4 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 2-57131-4 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-57131-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-57131-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-57131-4 have stock available?
There is no stock from authorised distributors for 2-57131-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-57131-4 often in real-time on the comparison pages.
What if I can't find stock of 2-57131-4?
You can fill out our help required form which you can use to request a quote for 2-57131-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.