2-5700-IG1-P10-DD-000040 1A Fuses & Circuit Protection by ETA POWER EUROPE

CIRCUIT BREAKER 1A

Status: Unknown
Series: 2-5700 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.58

Distributor Stock
Logo for RS
RS
from US$21.22
137
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.58
18
in stock
Buy Now
Logo for element14
element14
from US$18.97
18
in stock
Buy Now
Logo for Farnell
Farnell
from US$24.01
18
in stock
Buy Now

Specifications

Product Range 2-5700 Series
Current Rating 1A
No. of Poles 1 Pole
Voltage Rating V DC 50VDC
Voltage Rating VAC 250VAC
Circuit Breaker Mounting Panel
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA BV LEoS SEMKO SEV UL VDE
External Depth 14.5mm
External Length / Height 46.5mm
External Width 29mm
Insulation Resistance 100Mohm
Internal Resistance 0.8ohm
No. of Mechanical Operations 5000
Operating Temperature Max 60°C
Operating Temperature Min -20°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-5700-IG1-P10-DD-000040 1A?

Additional datasheets, footprints and schematics for 2-5700-IG1-P10-DD-000040 1A are listed on our Part Details page. You can also find images and similar parts to 2-5700-IG1-P10-DD-000040 1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-5700-IG1-P10-DD-000040 1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5700-IG1-P10-DD-000040 1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-5700-IG1-P10-DD-000040 1A fall under?

The 2-5700-IG1-P10-DD-000040 1A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2-5700-IG1-P10-DD-000040 1A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5700-IG1-P10-DD-000040 1A you can contact the distributor directly for product support, shipping queries etc.

Is the 2-5700-IG1-P10-DD-000040 1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-5700-IG1-P10-DD-000040 1A have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-5700-IG1-P10-DD-000040 1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-5700-IG1-P10-DD-000040 1A often in real-time on the comparison pages.

What if I can't find stock of 2-5700-IG1-P10-DD-000040 1A?

You can fill out our help required form which you can use to request a quote for 2-5700-IG1-P10-DD-000040 1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay