2-5583679-6

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2-5583679-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2-5583679-6
Series Information for 2-5583679-6 - TE Connectivity
  • Status: Active
  • Product Code: 5193
  • Global Product Line: 268
  • GPL Description: Industrial

Description

CONN TWIN LEAF 28 POS 125 C/L

Specifications

Connector Contact Load Condition:
Fully Loaded
Number of Rows:
2
PCB Mount Orientation:
Vertical
Number of Positions:
28
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Type:
Socket
Contact Mating Area Plating Material Thickness:
15 – 15µin
Contact Retention Within Housing:
Without
PCB Contact Termination Area Plating Material Finish:
Bright
Contact Base Material:
Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Current Rating (Max):
3A
Height:
.61in, 15.494mm
Centerline (Pitch):
.125in, 3.18mm
Housing Entry Configuration:
Both Ends Closed
Housing Material:
Polyester - GF
UL Flammability Rating:
UL 94V-0
Mating Alignment:
Without
PCB Mount Alignment:
Without
Mating Retention:
Without
PCB Mount Retention:
Without
Circuit Application:
Signal
Packaging Method:
Tray
Packaging Quantity:
78
Connector & Contact Terminates To:
Printed Circuit Board
Row-to-Row Spacing:
.2in, 5.08mm
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Termination Post & Tail Length:
.17in, 4.318mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Onlinecomponents.com
CONN TWIN LEAF 28 POS 125 C/
Newark Electronics
CONN TWIN LEAF 28 POS 125 C/L
Avnet America
Conn Card Edge SKT 56 POS 3.18mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 56 POS 3.18mm Solder ST Thru-Hole
Series Information for 2-5583679-6 . - TE Connectivity

Description

CONNECTOR RCPT 28POS 3.18MM

Specifications

Pitch Spacing:
3.18mm
No. of Contacts:
28Contacts
Gender:
Receptacle
Product Range:
-
Contact Termination Type:
Through Hole
No. of Rows:
2Rows
Contact Plating:
Gold Plated Contacts
Contact Material:
Phosphor Bronze
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
CONN TWIN LEAF 28 POS 125 C/
Newark Electronics
CONN TWIN LEAF 28 POS 125 C/L
Avnet America
Conn Card Edge SKT 56 POS 3.18mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 56 POS 3.18mm Solder ST Thru-Hole