Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1319948,
H2640F-000 |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.00
|
819
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
819
in stock
|
Buy Now | |
Rapid Electronics
from US$6.19
|
819
in stock
|
Buy Now | |
Chip One Stop
from US$6.10
|
819
in stock
|
Buy Now | |
Farnell
from US$5.74
|
723
in stock
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$9.65
|
-
|
Buy Now | |
TE Store
from US$9.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 36 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Stranded Wire Size | .33mm², 24AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Wire Size | 26 – 24AWG |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Housing Color | Black |
Housing Color Dot Designation | Blue |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Thermoplastic |
Flange Thickness | Thin |
Mating Connector Lock Type | Screwlocks, Bail Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | RP Style is not compatible with integral locking latch receptacles |
Packaging Quantity | 100 |
Packaging Method | Package, Box & Tray |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Classification | IDC |
Shielded | No |
Profile | Standard |
Slot Type Letter Code | B |
Product Category | Connectors |
Connector System | Cable-to-Cable |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
I/O Connectors Recpt 36P Pnl Mnt 24-26 Awg |Amp Te Connectivity 2-552275-1 | Newark Electronics |
I/O Connectors RECPT 36P PNL MNT 24-26 AWG | Rapid Electronics |
TE Connectivity ASSY RCPT 36 POS B SLOT Telecom and Datacom Connector 36 Contact(s) Female IDC Terminal Hole .164-.189 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 36POS, IDC / IDT | Farnell |
Conn IEEE 488 RCP 36 POS 2.16mm IDT RA Panel Mount 36 Terminal 1 Port Tray | Avnet America |
ASSY, RCPT, 36 POS, B SLOT, IDC D-Sub Connectors | TE Connectivity 2-552275-1 | RS Americas |
Special Order: ASSY, RCPT, 36 POS, B SLOT Connector & Housing Type: Receptacle Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Receptacle 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 2-552275-1 | Internal Number: 2-552275-1 | Alias Number: 1319948 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-552275-1?
Additional datasheets, footprints and schematics for 2-552275-1 are listed on our Part Details page. You can also find images and similar parts to 2-552275-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-552275-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-552275-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-552275-1 fall under?
The 2-552275-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-552275-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-552275-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-552275-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-552275-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-552275-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-552275-1 often in real-time on the comparison pages.
What if I can't find stock of 2-552275-1?
You can fill out our help required form which you can use to request a quote for 2-552275-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.